Murata Electronics Ceramic Capacitors GRM21BC71E106KE11K

Description
CAP CER 10UF 25V X7S 0805
Request a Quote Datasheet
Description
CAP CER 10UF 25V X7S 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BC71E106KE11KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 25V X7S 0805

CAP CER 10UF 25V X7S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC71E106KE11KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 25V X7S 0805

CAP CER 10UF 25V X7S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC71E106KE11KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-GRM21BC71E106KE11K
10UF 25V Capacitor 60-GRM21BC71E106KE11K
CAP CER 10UF 25V X7S 0805 Product overview: GRM21BC71E106KE11K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC71E106KE11 K can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7S 0805 Product overview: GRM21BC71E106KE11K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC71E106KE11K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331441-GRM21BC71E106KE11K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331441-GRM21BC71E106KE11K
Capacitors - Ceramic Capacitors 1331441-GRM21BC71E106KE11K
Manufacturer: Murata Electronics Win Source Part Number: 1331441-GRM21BC71E10 6KE11K Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7S Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM21BC71E106KE1 1K,490-GRM21BC71E106 KE11KDKR,490-GRM21BC 71E106KE11KTR,490-GR M21BC71E106KE11K-ND, 490-GRM21BC71E106KE1 1KCT Base Product Number: GRM21BC71E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331441-GRM21BC71E106KE11K
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7S
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRM21BC71E106KE11K,490-GRM21BC71E106KE11KDKR,490-GRM21BC71E106KE11KTR,490-GRM21BC71E106KE11K-ND,490-GRM21BC71E106KE11KCT
Base Product Number: GRM21BC71E
RoHS Status: ROHS3 Compliant

Buy Now
Ceramic Capacitors - GRM21BC71E106KE11K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC71E106KE11K
Ceramic Capacitors GRM21BC71E106KE11K
CAP CER MLCC

CAP CER MLCC

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM21BC71E106KE11KCT-ND 490-GRM21BC71E106KE11KDKR-ND 60-GRM21BC71E106KE11K 1331441-GRM21BC71E106KE11K GRM21BC71E106KE11K
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 380LX151M400H032 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CFR35C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details