Murata Electronics Ceramic Capacitors - GRM21BC71C106ME11L GRM21BC71C106ME11L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919804-GRM21BC71C106 ME11L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 10 µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BC71C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: , GRM21BC71C106ME11L-N D, 490-GRM21BC71C106ME1 1LDKR, 490-GRM21BC71C106ME1 1LCT, 490-GRM21BC71C106ME1 1LTR
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919804-GRM21BC71C106 ME11L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 10 µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BC71C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: , GRM21BC71C106ME11L-N D, 490-GRM21BC71C106ME1 1LDKR, 490-GRM21BC71C106ME1 1LCT, 490-GRM21BC71C106ME1 1LTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BC71C106ME11L - 919804-GRM21BC71C106ME11L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BC71C106ME11L
919804-GRM21BC71C106ME11L
Ceramic Capacitors - GRM21BC71C106ME11L 919804-GRM21BC71C106ME11L
Manufacturer: Murata Electronics North America Win Source Part Number: 919804-GRM21BC71C106 ME11L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 10 µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BC71C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: , GRM21BC71C106ME11L-N D, 490-GRM21BC71C106ME1 1LDKR, 490-GRM21BC71C106ME1 1LCT, 490-GRM21BC71C106ME1 1LTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 919804-GRM21BC71C106ME11L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM21BC71C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: , GRM21BC71C106ME11L-ND, 490-GRM21BC71C106ME11LDKR, 490-GRM21BC71C106ME11LCT, 490-GRM21BC71C106ME11LTR

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
60-GRM21BC71C106ME11L
10UF 16V Capacitor 60-GRM21BC71C106ME11L
CAP CER 10UF 16V X7S 0805 Product overview: GRM21BC71C106ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC71C106ME11 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X7S 0805 Product overview: GRM21BC71C106ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC71C106ME11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM21BC71C106ME11LDKR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC71C106ME11LCT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC71C106ME11LTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Murata - 92AH5145 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
92AH5145
Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Murata 92AH5145
CAP, 10UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919804-GRM21BC71C106ME11L 60-GRM21BC71C106ME11L 490-GRM21BC71C106ME11LDKR-ND 490-GRM21BC71C106ME11LCT-ND 92AH5145
Product Name Ceramic Capacitors - GRM21BC71C106ME11L 10UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Ceramic Capacitors - 1039692-CK05BX390K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.90E-5 microF
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details