Murata Electronics Ceramic Capacitors - GRM21BC71C106KE11L GRM21BC71C106KE11L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872945-GRM21BC71C106 KE11L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BC71C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12756-2, 490-12756-1, 490-12756-6, GRM21BC71C106KE11L-N D
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872945-GRM21BC71C106 KE11L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BC71C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12756-2, 490-12756-1, 490-12756-6, GRM21BC71C106KE11L-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BC71C106KE11L - 872945-GRM21BC71C106KE11L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BC71C106KE11L
872945-GRM21BC71C106KE11L
Ceramic Capacitors - GRM21BC71C106KE11L 872945-GRM21BC71C106KE11L
Manufacturer: Murata Electronics North America Win Source Part Number: 872945-GRM21BC71C106 KE11L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BC71C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12756-2, 490-12756-1, 490-12756-6, GRM21BC71C106KE11L-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 872945-GRM21BC71C106KE11L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM21BC71C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12756-2, 490-12756-1, 490-12756-6, GRM21BC71C106KE11L-ND

Buy Now Datasheet
Ceramic Capacitors - 490-12756-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12756-1-ND
Ceramic Capacitors 490-12756-1-ND
10µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12756-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12756-6-ND
Ceramic Capacitors 490-12756-6-ND
10µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12756-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12756-2-ND
Ceramic Capacitors 490-12756-2-ND
10µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
60-GRM21BC71C106KE11L
10UF 16V Capacitor 60-GRM21BC71C106KE11L
CAP CER 10UF 16V X7S 0805 Product overview: GRM21BC71C106KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC71C106KE11 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X7S 0805 Product overview: GRM21BC71C106KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC71C106KE11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BC71C106KE11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC71C106KE11L
Ceramic Capacitors GRM21BC71C106KE11L
CAP CER 10UF 16V X7S 0805

CAP CER 10UF 16V X7S 0805

Supplier's Site Datasheet
Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Murata - 92AH5144 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
92AH5144
Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Murata 92AH5144
CAP, 10UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Murata - 03AJ1648 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
03AJ1648
Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Murata 03AJ1648
CAP, 10UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872945-GRM21BC71C106KE11L 490-12756-1-ND 490-12756-6-ND 60-GRM21BC71C106KE11L GRM21BC71C106KE11L 92AH5144
Product Name Ceramic Capacitors - GRM21BC71C106KE11L Ceramic Capacitors Ceramic Capacitors 10UF 16V Capacitor Ceramic Capacitors Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 157XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details