Murata Electronics SMD 4.7uF 25V Capacitor GRM21BB31E475KA75L

Description
Cap Ceramic 4.7uF 25V B 10% SMD 0805 85°C Embossed T/R Product overview: GRM21BB31E475KA75L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BB31E475KA75 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 4.7uF 25V B 10% SMD 0805 85°C Embossed T/R Product overview: GRM21BB31E475KA75L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BB31E475KA75 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 25V Capacitor
60-GRM21BB31E475KA75L
SMD 4.7uF 25V Capacitor 60-GRM21BB31E475KA75L
Cap Ceramic 4.7uF 25V B 10% SMD 0805 85°C Embossed T/R Product overview: GRM21BB31E475KA75L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BB31E475KA75 L can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7uF 25V B 10% SMD 0805 85°C Embossed T/R Product overview: GRM21BB31E475KA75L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BB31E475KA75L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM21BB31E475KA75L - 1109554-GRM21BB31E475KA75L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BB31E475KA75L
1109554-GRM21BB31E475KA75L
Ceramic Capacitors - GRM21BB31E475KA75L 1109554-GRM21BB31E475KA75L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109554-GRM21BB31E47 5KA75L Packaging: Tape & Reel Length: 2 mm Capacitance: 4.7 µF Tolerance: 10 % Thickness: 1.25 mm Height: 1.25 mm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (DC): 25 V Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109554-GRM21BB31E475KA75L
Packaging: Tape & Reel
Length: 2 mm
Capacitance: 4.7 µF
Tolerance: 10 %
Thickness: 1.25 mm
Height: 1.25 mm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (DC): 25 V
Max Operating Temperature: 85 °C

Buy Now
4.7uF ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

4.7uF ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM21BB31E475KA75L 1109554-GRM21BB31E475KA75L GRM21BB31E475KA75L
Product Name SMD 4.7uF 25V Capacitor Ceramic Capacitors - GRM21BB31E475KA75L Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C212U075AK2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers