Murata Power Solutions SMD 22uF 10V Capacitor GRM21BB31A226ME51L

Description
Cap Ceramic 22uF 10V B 20% Pad SMD 0805 85°C T/R Product overview: GRM21BB31A226ME51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BB31A226ME51 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 22uF 10V B 20% Pad SMD 0805 85°C T/R Product overview: GRM21BB31A226ME51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BB31A226ME51 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 10V Capacitor
60-GRM21BB31A226ME51L
SMD 22uF 10V Capacitor 60-GRM21BB31A226ME51L
Cap Ceramic 22uF 10V B 20% Pad SMD 0805 85°C T/R Product overview: GRM21BB31A226ME51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BB31A226ME51 L can be used for catalog matching and distributor lookup.

Cap Ceramic 22uF 10V B 20% Pad SMD 0805 85°C T/R Product overview: GRM21BB31A226ME51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BB31A226ME51L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BB31A226ME51L - 977522-GRM21BB31A226ME51L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BB31A226ME51L
977522-GRM21BB31A226ME51L
Ceramic Capacitors - GRM21BB31A226ME51L 977522-GRM21BB31A226ME51L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977522-GRM21BB31A226 ME51L Termination: SMD/SMT Length: 2 mm Voltage: 10 V Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 20 % Thickness: 1.25 mm Dielectric Material: Ceramic Height: 1.25 mm Width: 1.25 mm Dissipation Factor: 0.035 % Categories: Ceramic Capacitors Case / Package: 2012 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.25 mm RoHS: Non-Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 10 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977522-GRM21BB31A226ME51L
Termination: SMD/SMT
Length: 2 mm
Voltage: 10 V
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: 20 %
Thickness: 1.25 mm
Dielectric Material: Ceramic
Height: 1.25 mm
Width: 1.25 mm
Dissipation Factor: 0.035 %
Categories: Ceramic Capacitors
Case / Package: 2012
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.25 mm
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 10 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM21BB31A226ME51L 977522-GRM21BB31A226ME51L
Product Name SMD 22uF 10V Capacitor Ceramic Capacitors - GRM21BB31A226ME51L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 113207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details