Murata Power Solutions Ceramic Capacitors - GRM21BB30J476ME15L GRM21BB30J476ME15L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977521-GRM21BB30J476 ME15L Termination: SMD/SMT Voltage Rating: 6.3 V Length: 2 mm Voltage: 6.3 V Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: 20 % Thickness: 1.25 mm Dielectric Material: Ceramic Height: 1.25 mm Material: Ceramic Width: 1.25 mm Dissipation Factor: 0.1 % Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.25 mm RoHS: Non-Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 6.3 V
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977521-GRM21BB30J476 ME15L Termination: SMD/SMT Voltage Rating: 6.3 V Length: 2 mm Voltage: 6.3 V Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: 20 % Thickness: 1.25 mm Dielectric Material: Ceramic Height: 1.25 mm Material: Ceramic Width: 1.25 mm Dissipation Factor: 0.1 % Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.25 mm RoHS: Non-Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 6.3 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BB30J476ME15L - 977521-GRM21BB30J476ME15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BB30J476ME15L
977521-GRM21BB30J476ME15L
Ceramic Capacitors - GRM21BB30J476ME15L 977521-GRM21BB30J476ME15L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977521-GRM21BB30J476 ME15L Termination: SMD/SMT Voltage Rating: 6.3 V Length: 2 mm Voltage: 6.3 V Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: 20 % Thickness: 1.25 mm Dielectric Material: Ceramic Height: 1.25 mm Material: Ceramic Width: 1.25 mm Dissipation Factor: 0.1 % Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.25 mm RoHS: Non-Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 6.3 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977521-GRM21BB30J476ME15L
Termination: SMD/SMT
Voltage Rating: 6.3 V
Length: 2 mm
Voltage: 6.3 V
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: 20 %
Thickness: 1.25 mm
Dielectric Material: Ceramic
Height: 1.25 mm
Material: Ceramic
Width: 1.25 mm
Dissipation Factor: 0.1 %
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.25 mm
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 6.3 V

Buy Now
Singapore, Singapore
SMD 47uF 6.3V Capacitor
60-GRM21BB30J476ME15L
SMD 47uF 6.3V Capacitor 60-GRM21BB30J476ME15L
Cap Ceramic 47uF 6.3V B 20% Pad SMD 0805 85°C T/R Product overview: GRM21BB30J476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BB30J476ME15 L can be used for catalog matching and distributor lookup.

Cap Ceramic 47uF 6.3V B 20% Pad SMD 0805 85°C T/R Product overview: GRM21BB30J476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BB30J476ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 977521-GRM21BB30J476ME15L 60-GRM21BB30J476ME15L
Product Name Ceramic Capacitors - GRM21BB30J476ME15L SMD 47uF 6.3V Capacitor
Capacitance Range 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts
WVAC 6.3 volts
Mounting Style Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details