Murata Electronics Ceramic Capacitors - GRM21BB11E334KA01L GRM21BB11E334KA01L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978949-GRM21BB11E334 KA01L Length: 2 mm Mounting: SMD (SMT) Capacitance: 330 nF Tolerance: 10 % Thickness: 1.25 mm Height: 1.25 mm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 25 V
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978949-GRM21BB11E334 KA01L Length: 2 mm Mounting: SMD (SMT) Capacitance: 330 nF Tolerance: 10 % Thickness: 1.25 mm Height: 1.25 mm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BB11E334KA01L - 978949-GRM21BB11E334KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BB11E334KA01L
978949-GRM21BB11E334KA01L
Ceramic Capacitors - GRM21BB11E334KA01L 978949-GRM21BB11E334KA01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978949-GRM21BB11E334 KA01L Length: 2 mm Mounting: SMD (SMT) Capacitance: 330 nF Tolerance: 10 % Thickness: 1.25 mm Height: 1.25 mm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 25 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978949-GRM21BB11E334KA01L
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 330 nF
Tolerance: 10 %
Thickness: 1.25 mm
Height: 1.25 mm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 25 V

Buy Now
Singapore, Singapore
SMD 0.33uF 25V Capacitor
60-GRM21BB11E334KA01L
SMD 0.33uF 25V Capacitor 60-GRM21BB11E334KA01L
Cap Ceramic 0.33uF 25V B 10% Pad SMD 0805 85°C T/R Product overview: GRM21BB11E334KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BB11E334KA01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 0.33uF 25V B 10% Pad SMD 0805 85°C T/R Product overview: GRM21BB11E334KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BB11E334KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 978949-GRM21BB11E334KA01L 60-GRM21BB11E334KA01L
Product Name Ceramic Capacitors - GRM21BB11E334KA01L SMD 0.33uF 25V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101711U075AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 710 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details