General Up to 85C Reflow soldering Flow soldering Product overview: GRM21BB11E154KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BB11E154KA01
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061072-GRM21BB11E15
Termination: SMD/SMT
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 150 nF
Tolerance: 10 %
Thickness: 1.25 mm
Height: 1.25 mm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): GRM21BR71E154KA01L; 08053C154KAT2A; CC0805KRX7R8BB154; C2012X8R1E154K085AA;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -25 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 25 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-GRM21BB11E154KA01L | 1061072-GRM21BB11E154KA01L |
| Product Name | Capacitor | Ceramic Capacitors - GRM21BB11E154KA01L |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -25 to ? C (-13 to ? F) | |
| Capacitance Range | 0.1500 microF | 0.1500 microF |