Murata Electronics Ceramic Capacitors GRM21B7U2E392JW32L

Description
3900pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
3900pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14655-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14655-1-ND
Ceramic Capacitors 490-14655-1-ND
3900pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

3900pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14655-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14655-6-ND
Ceramic Capacitors 490-14655-6-ND
3900pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

3900pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14655-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14655-2-ND
Ceramic Capacitors 490-14655-2-ND
3900pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

3900pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM21B7U2E392JW32L
CAP CER 3900PF 250V U2J 0805

CAP CER 3900PF 250V U2J 0805

Supplier's Site
Ceramic Capacitors - GRM21B7U2E392JW32L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21B7U2E392JW32L
Ceramic Capacitors GRM21B7U2E392JW32L
CAP CER 3900PF 250V U2J 0805

CAP CER 3900PF 250V U2J 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14655-1-ND 490-14655-6-ND GRM21B7U2E392JW32L GRM21B7U2E392JW32L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers