Murata Electronics Ceramic Capacitors GRM21B7U1H393JA01L

Description
CAP CER 0.039UF 50V U2J 0805
Request a Quote Datasheet
Description
CAP CER 0.039UF 50V U2J 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21B7U1H393JA01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.039UF 50V U2J 0805

CAP CER 0.039UF 50V U2J 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21B7U1H393JA01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.039UF 50V U2J 0805

CAP CER 0.039UF 50V U2J 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21B7U1H393JA01LTR-ND - DigiKey
Thief River Falls, MN, United States
0.039µF ±5% 50V Ceramic Capacitor U2J 0805 (2012 Metric)

0.039µF ±5% 50V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21B7U1H393JA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21B7U1H393JA01L
Ceramic Capacitors GRM21B7U1H393JA01L
CAP CER 0.039UF 50V U2J 0805

CAP CER 0.039UF 50V U2J 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM21B7U1H393JA01LDKR-ND 490-GRM21B7U1H393JA01LCT-ND GRM21B7U1H393JA01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers