Murata Electronics Ceramic Capacitors GRM21B7U1A823JA01L

Description
0.082µF ±5% 10V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.082µF ±5% 10V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21B7U1A823JA01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM21B7U1A823JA01L-ND
Ceramic Capacitors GRM21B7U1A823JA01L-ND
0.082µF ±5% 10V Ceramic Capacitor U2J 0805 (2012 Metric)

0.082µF ±5% 10V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21B7U1A823JA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21B7U1A823JA01L
Ceramic Capacitors GRM21B7U1A823JA01L
CAP CER 0.082UF 10V U2J 0805

CAP CER 0.082UF 10V U2J 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM21B7U1A823JA01L
CAP CER 0.082UF 10V U2J 0805

CAP CER 0.082UF 10V U2J 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM21B7U1A823JA01L-ND GRM21B7U1A823JA01L GRM21B7U1A823JA01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX103M063A042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers