Murata Electronics 0.1UF 10V Capacitor GRM21B7U1A104JA01L

Description
CAP CER 0.1UF 10V U2J 0805 Product overview: GRM21B7U1A104JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21B7U1A104JA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 10V U2J 0805 Product overview: GRM21B7U1A104JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21B7U1A104JA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 10V Capacitor
60-GRM21B7U1A104JA01L
0.1UF 10V Capacitor 60-GRM21B7U1A104JA01L
CAP CER 0.1UF 10V U2J 0805 Product overview: GRM21B7U1A104JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21B7U1A104JA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 10V U2J 0805 Product overview: GRM21B7U1A104JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21B7U1A104JA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11592-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11592-2-ND
Ceramic Capacitors 490-11592-2-ND
0.1µF ±5% 10V Ceramic Capacitor U2J 0805 (2012 Metric)

0.1µF ±5% 10V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11592-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11592-1-ND
Ceramic Capacitors 490-11592-1-ND
0.1µF ±5% 10V Ceramic Capacitor U2J 0805 (2012 Metric)

0.1µF ±5% 10V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11592-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11592-6-ND
Ceramic Capacitors 490-11592-6-ND
0.1µF ±5% 10V Ceramic Capacitor U2J 0805 (2012 Metric)

0.1µF ±5% 10V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1017017-GRM21B7U1A104JA01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1017017-GRM21B7U1A104JA01L
Capacitors - Ceramic Capacitors 1017017-GRM21B7U1A104JA01L
Win Source Part Number: 1017017-GRM21B7U1A10 4JA01L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 0.1 µF Tolerance: ±5% Voltage - Rated: 10V Temperature Coefficient: U2J Thickness (Max): 0.053" (1.35mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GRM21B7U1A104JA01L-N D,490-11592-6,490-11 592-1,490-11592-2 Base Product Number: GRM21B7U1A

Win Source Part Number: 1017017-GRM21B7U1A104JA01L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Capacitance: 0.1 µF
Tolerance: ±5%
Voltage - Rated: 10V
Temperature Coefficient: U2J
Thickness (Max): 0.053" (1.35mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GRM21B7U1A104JA01L-ND,490-11592-6,490-11592-1,490-11592-2
Base Product Number: GRM21B7U1A

Buy Now Datasheet
Ceramic Capacitors - GRM21B7U1A104JA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21B7U1A104JA01L
Ceramic Capacitors GRM21B7U1A104JA01L
CAP CER 0.1UF 10V U2J 0805

CAP CER 0.1UF 10V U2J 0805

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7213 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0805 Rohs Compliant Murata
66AJ7213
Cap, 0.1Uf, 10V, Mlcc, 0805 Rohs Compliant Murata 66AJ7213
CAP, 0.1UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.1UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.1Uf, 10V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4412 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0805 Rohs Compliant Murata
64AJ4412
Cap, 0.1Uf, 10V, Mlcc, 0805 Rohs Compliant Murata 64AJ4412
CAP, 0.1UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.1UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21B7U1A104JA01L 490-11592-2-ND 490-11592-6-ND 1017017-GRM21B7U1A104JA01L GRM21B7U1A104JA01L 66AJ7213
Product Name 0.1UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 10V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-102MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers