Murata Electronics Ceramic Capacitors GRM21B6T2A430JD01L

Description
43pF ±5% 100V Ceramic Capacitor T2H 0805 (2012 Metric)
Request a Quote Datasheet
Description
43pF ±5% 100V Ceramic Capacitor T2H 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21B6T2A430JD01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM21B6T2A430JD01L-ND
Ceramic Capacitors GRM21B6T2A430JD01L-ND
43pF ±5% 100V Ceramic Capacitor T2H 0805 (2012 Metric)

43pF ±5% 100V Ceramic Capacitor T2H 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21B6T2A430JD01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21B6T2A430JD01L
Ceramic Capacitors GRM21B6T2A430JD01L
CAP CER 43PF 100V T2H 0805

CAP CER 43PF 100V T2H 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM21B6T2A430JD01L-ND GRM21B6T2A430JD01L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details