Murata Electronics Ceramic Capacitors GRM21B6T1H122JD01L

Description
1200pF ±5% 50V Ceramic Capacitor T2H 0805 (2012 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 50V Ceramic Capacitor T2H 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21B6T1H122JD01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM21B6T1H122JD01L-ND
Ceramic Capacitors GRM21B6T1H122JD01L-ND
1200pF ±5% 50V Ceramic Capacitor T2H 0805 (2012 Metric)

1200pF ±5% 50V Ceramic Capacitor T2H 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21B6T1H122JD01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21B6T1H122JD01L
Ceramic Capacitors GRM21B6T1H122JD01L
CAP CER 1200PF 50V T2H 0805

CAP CER 1200PF 50V T2H 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM21B6T1H122JD01L-ND GRM21B6T1H122JD01L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AH300K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details