Murata Electronics Ceramic Capacitors GRM21B6P1H471JZ01L

Description
470pF ±5% 50V Ceramic Capacitor P2H 0805 (2012 Metric)
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor P2H 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21B6P1H471JZ01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM21B6P1H471JZ01L-ND
Ceramic Capacitors GRM21B6P1H471JZ01L-ND
470pF ±5% 50V Ceramic Capacitor P2H 0805 (2012 Metric)

470pF ±5% 50V Ceramic Capacitor P2H 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21B6P1H471JZ01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21B6P1H471JZ01L
Ceramic Capacitors GRM21B6P1H471JZ01L
CAP CER 470PF 50V P2H 0805

CAP CER 470PF 50V P2H 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM21B6P1H471JZ01L-ND GRM21B6P1H471JZ01L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C17AH911J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
SCRs - Single - Modules - SP102K - 1256847-SP102K - Win Source Electronics
Specs
Electrostatic Capacitors Ceramic Composition
View Details