Murata Electronics Ceramic Capacitors GRM21B5C2J222FWAAL

Description
2200pF ±1% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2200pF ±1% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21B5C2J222FWAALTR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±1% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±1% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21B5C2J222FWAALCT-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±1% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±1% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21B5C2J222FWAALDKR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±1% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±1% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21B5C2J222FWAAL - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21B5C2J222FWAAL
Ceramic Capacitors GRM21B5C2J222FWAAL
CAP CER 2200PF 630V C0G/NP0 0805

CAP CER 2200PF 630V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM21B5C2J222FWAALTR-ND 490-GRM21B5C2J222FWAALDKR-ND GRM21B5C2J222FWAAL
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - P40R104K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details