Murata Electronics Ceramic Capacitors GRM21B5C2E103JWAAL

Description
10000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21B5C2E103JWAALTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21B5C2E103JWAALDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 250V C0GNP0 0805

CAP CER 10000PF 250V C0GNP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21B5C2E103JWAALCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 250V C0GNP0 0805

CAP CER 10000PF 250V C0GNP0 0805

Buy Now Datasheet
Ceramic Capacitors - GRM21B5C2E103JWAAL - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21B5C2E103JWAAL
Ceramic Capacitors GRM21B5C2E103JWAAL
CAP CER 10000PF 250V NP0 0805

CAP CER 10000PF 250V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM21B5C2E103JWAALTR-ND 490-GRM21B5C2E103JWAALDKR-ND GRM21B5C2E103JWAAL
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M22G560J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details