Murata Electronics Ceramic Capacitors GRM21B5C1H223JA01L

Description
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1644-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1644-1-ND
Ceramic Capacitors 490-1644-1-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1644-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1644-6-ND
Ceramic Capacitors 490-1644-6-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1644-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1644-2-ND
Ceramic Capacitors 490-1644-2-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.022UF 50V Capacitor
60-GRM21B5C1H223JA01L
0.022UF 50V Capacitor 60-GRM21B5C1H223JA01L
CAP CER 0.022UF 50V C0G/NP0 0805 Product overview: GRM21B5C1H223JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21B5C1H223JA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 50V C0G/NP0 0805 Product overview: GRM21B5C1H223JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21B5C1H223JA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21B5C1H223JA01L - 1041761-GRM21B5C1H223JA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21B5C1H223JA01L
1041761-GRM21B5C1H223JA01L
Ceramic Capacitors - GRM21B5C1H223JA01L 1041761-GRM21B5C1H223JA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041761-GRM21B5C1H22 3JA01L Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.053" (1.35mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041761-GRM21B5C1H223JA01L
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.022μF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.053" (1.35mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7236136 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236136
MLCCs - Multilayer Ceramic Capacitors 7236136
Murata GRM21B5C1H223JA01L

Murata GRM21B5C1H223JA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7236136P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236136P
MLCCs - Multilayer Ceramic Capacitors 7236136P
Murata GRM21B5C1H223JA01L

Murata GRM21B5C1H223JA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1694157 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1694157
MLCCs - Multilayer Ceramic Capacitors 1694157
Murata GRM21B5C1H223JA01L

Murata GRM21B5C1H223JA01L

Supplier's Site
Ceramic Capacitors - GRM21B5C1H223JA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21B5C1H223JA01L
Ceramic Capacitors GRM21B5C1H223JA01L
CAP CER 0.022UF 50V C0G/NP0 0805

CAP CER 0.022UF 50V C0G/NP0 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21B5C1H223JA01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21B5C1H223JA01L
50V 22nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 22nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Mlcc, C0G/np0, 0.022Uf, 50V, 0805; Capacitance Murata - 14T3352 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G/np0, 0.022Uf, 50V, 0805; Capacitance Murata
14T3352
Cap, Mlcc, C0G/np0, 0.022Uf, 50V, 0805; Capacitance Murata 14T3352
CAP, MLCC, C0G/NP0, 0.022UF, 50V, 0805; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G/NP0, 0.022UF, 50V, 0805; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.022Μf, 50V, 5%, C0G/np0, 0805; Capacitance Murata - 08AC2707 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 50V, 5%, C0G/np0, 0805; Capacitance Murata
08AC2707
Cap, 0.022Μf, 50V, 5%, C0G/np0, 0805; Capacitance Murata 08AC2707
CAP, 0.022µF, 50V, 5%, C0G/NP0, 0805; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

CAP, 0.022µF, 50V, 5%, C0G/NP0, 0805; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1644-1-ND 490-1644-6-ND 60-GRM21B5C1H223JA01L 1041761-GRM21B5C1H223JA01L 7236136 7236136P GRM21B5C1H223JA01L GRM21B5C1H223JA01L 14T3352 08AC2707
Product Name Ceramic Capacitors Ceramic Capacitors 0.022UF 50V Capacitor Ceramic Capacitors - GRM21B5C1H223JA01L MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Mlcc, C0G/np0, 0.022Uf, 50V, 0805; Capacitance Murata Cap, 0.022Μf, 50V, 5%, C0G/np0, 0805; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers