Murata Electronics Ceramic Capacitors GRM21B5C1H183JA01L

Description
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3321-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3321-1-ND
Ceramic Capacitors 490-3321-1-ND
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3321-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3321-2-ND
Ceramic Capacitors 490-3321-2-ND
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3321-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3321-6-ND
Ceramic Capacitors 490-3321-6-ND
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GRM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 0.018 µF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Operating Temperature: -55°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 0.018 µF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8202796 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202796
MLCCs - Multilayer Ceramic Capacitors 8202796
Murata GRM21B5C1H183JA01L

Murata GRM21B5C1H183JA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8202796P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202796P
MLCCs - Multilayer Ceramic Capacitors 8202796P
Murata GRM21B5C1H183JA01L

Murata GRM21B5C1H183JA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706066 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706066
MLCCs - Multilayer Ceramic Capacitors 1706066
Murata GRM21B5C1H183JA01L

Murata GRM21B5C1H183JA01L

Supplier's Site
Singapore, Singapore
0.018UF 50V Capacitor
60-GRM21B5C1H183JA01L
0.018UF 50V Capacitor 60-GRM21B5C1H183JA01L
CAP CER 0.018UF 50V C0G/NP0 0805 Product overview: GRM21B5C1H183JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21B5C1H183JA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.018UF 50V C0G/NP0 0805 Product overview: GRM21B5C1H183JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21B5C1H183JA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21B5C1H183JA01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21B5C1H183JA01L
50V 18nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 18nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM21B5C1H183JA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21B5C1H183JA01L
Ceramic Capacitors GRM21B5C1H183JA01L
CAP CER 0.018UF 50V C0G/NP0 0805

CAP CER 0.018UF 50V C0G/NP0 0805

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 0.018 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata - 55Y9889 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 0.018 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata
55Y9889
Smd Multilayer Ceramic Capacitor, Grm Series, 0.018 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata 55Y9889
SMD Multilayer Ceramic Capacitor, GRM Series, 0.018 F, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 0.018 F, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 18000Pf, 50V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4411 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18000Pf, 50V, Mlcc, 0805 Rohs Compliant Murata
64AJ4411
Cap, 18000Pf, 50V, Mlcc, 0805 Rohs Compliant Murata 64AJ4411
CAP, 18000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 18000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3321-1-ND 490-3321-6-ND 8202796 8202796P 60-GRM21B5C1H183JA01L GRM21B5C1H183JA01L GRM21B5C1H183JA01L 55Y9889 64AJ4411
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.018UF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 0.018 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Murata Cap, 18000Pf, 50V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF 0.0180 microF 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011574 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details