Murata Electronics SMD 100pF 200V Capacitor GRM21B2C2D101JV01L

Description
Cap Ceramic 100pF 200V CH 5% SMD 0805 125C Embossed T/R Product overview: GRM21B2C2D101JV01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21B2C2D101JV01 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 100pF 200V CH 5% SMD 0805 125C Embossed T/R Product overview: GRM21B2C2D101JV01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21B2C2D101JV01 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100pF 200V Capacitor
60-GRM21B2C2D101JV01L
SMD 100pF 200V Capacitor 60-GRM21B2C2D101JV01L
Cap Ceramic 100pF 200V CH 5% SMD 0805 125C Embossed T/R Product overview: GRM21B2C2D101JV01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21B2C2D101JV01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 200V CH 5% SMD 0805 125C Embossed T/R Product overview: GRM21B2C2D101JV01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21B2C2D101JV01L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM21B2C2D101JV01L - 1157976-GRM21B2C2D101JV01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21B2C2D101JV01L
1157976-GRM21B2C2D101JV01L
Ceramic Capacitors - GRM21B2C2D101JV01L 1157976-GRM21B2C2D101JV01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157976-GRM21B2C2D10 1JV01L Termination: SMD/SMT Voltage Rating: 200 V Length: 2 mm Capacitance: 100 pF Tolerance: 5 % Thickness: 1.25 mm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 200 V Max Operating Temperature: 125 °C Case Code (Metric): 2012

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157976-GRM21B2C2D101JV01L
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 2 mm
Capacitance: 100 pF
Tolerance: 5 %
Thickness: 1.25 mm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 200 V
Max Operating Temperature: 125 °C
Case Code (Metric): 2012

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM21B2C2D101JV01L 1157976-GRM21B2C2D101JV01L
Product Name SMD 100pF 200V Capacitor Ceramic Capacitors - GRM21B2C2D101JV01L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details