Murata Electronics 3300PF 250V Capacitor GRM21AR72E332KW01D

Description
CAP CER 3300PF 250V X7R 0805 Product overview: GRM21AR72E332KW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21AR72E332KW01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 3300PF 250V X7R 0805 Product overview: GRM21AR72E332KW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21AR72E332KW01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3300PF 250V Capacitor
60-GRM21AR72E332KW01D
3300PF 250V Capacitor 60-GRM21AR72E332KW01D
CAP CER 3300PF 250V X7R 0805 Product overview: GRM21AR72E332KW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21AR72E332KW01 D can be used for catalog matching and distributor lookup.

CAP CER 3300PF 250V X7R 0805 Product overview: GRM21AR72E332KW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21AR72E332KW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3531-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3531-2-ND
Ceramic Capacitors 490-3531-2-ND
3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3531-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3531-6-ND
Ceramic Capacitors 490-3531-6-ND
3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3531-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3531-1-ND
Ceramic Capacitors 490-3531-1-ND
3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21AR72E332KW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21AR72E332KW01D
Ceramic Capacitors GRM21AR72E332KW01D
CAP CER 3300PF 250V X7R 0805

CAP CER 3300PF 250V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21AR72E332KW01D 490-3531-2-ND 490-3531-6-ND GRM21AR72E332KW01D
Product Name 3300PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers