Murata Electronics Ceramic Capacitors GRM21AR72D472KW01D

Description
4700pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17853-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17853-2-ND
Ceramic Capacitors 490-17853-2-ND
4700pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17853-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17853-1-ND
Ceramic Capacitors 490-17853-1-ND
4700pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17853-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17853-6-ND
Ceramic Capacitors 490-17853-6-ND
4700pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
4700PF 200V Capacitor
60-GRM21AR72D472KW01D
4700PF 200V Capacitor 60-GRM21AR72D472KW01D
CAP CER 4700PF 200V X7R 0805 Product overview: GRM21AR72D472KW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21AR72D472KW01 D can be used for catalog matching and distributor lookup.

CAP CER 4700PF 200V X7R 0805 Product overview: GRM21AR72D472KW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21AR72D472KW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-17853-2-ND 490-17853-6-ND 60-GRM21AR72D472KW01D
Product Name Ceramic Capacitors Ceramic Capacitors 4700PF 200V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers