Murata Electronics Ceramic Capacitors GRM21AR72D332KW01D

Description
3300pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16823-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16823-6-ND
Ceramic Capacitors 490-16823-6-ND
3300pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16823-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16823-2-ND
Ceramic Capacitors 490-16823-2-ND
3300pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16823-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16823-1-ND
Ceramic Capacitors 490-16823-1-ND
3300pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM21AR72D332KW01D
CAP CER 3300PF 200V X7R 0805

CAP CER 3300PF 200V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-16823-6-ND 490-16823-2-ND GRM21AR72D332KW01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101292U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers