Murata Power Solutions Ceramic Capacitors GRM21AR72A334KAC5L

Description
0.33µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6462-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6462-1-ND
Ceramic Capacitors 490-6462-1-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6462-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6462-2-ND
Ceramic Capacitors 490-6462-2-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6462-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6462-6-ND
Ceramic Capacitors 490-6462-6-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21AR72A334KAC5L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21AR72A334KAC5L
Ceramic Capacitors GRM21AR72A334KAC5L
CAP CER 0.33UF 100V X7R 0805

CAP CER 0.33UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-6462-1-ND 490-6462-6-ND GRM21AR72A334KAC5L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 106HC5700KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers