Murata Power Solutions 0.22UF 100V Capacitor GRM21AR72A224KAC5L

Description
CAP CER 0.22UF 100V X7R 0805 Product overview: GRM21AR72A224KAC5L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21AR72A224KAC5 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 0.22UF 100V X7R 0805 Product overview: GRM21AR72A224KAC5L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21AR72A224KAC5 L can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a ceramic capacitor with a capacitance of 0.22µF and a voltage rating of 100V. It features a tolerance of ±10% and is constructed with X7R dielectric material, which provides stable capacitance over a wide temperature range. The operating temperature range is from -55°C to 125°C, making it suitable for various applications. The capacitor is packaged in a standard 0805 (2012 metric) case size, with dimensions of 2.0mm x 1.25mm x 1.0mm. It is compliant with RoHS regulations. The product is part of the GRM series from Murata, and it is available in bulk packaging options.

Datasheet Summary
Powered by GS/AI

The product is a ceramic capacitor with a capacitance of 0.22µF and a voltage rating of 100V. It features a tolerance of ±10% and is constructed with X7R dielectric material, which provides stable capacitance over a wide temperature range. The operating temperature range is from -55°C to 125°C, making it suitable for various applications. The capacitor is packaged in a standard 0805 (2012 metric) case size, with dimensions of 2.0mm x 1.25mm x 1.0mm. It is compliant with RoHS regulations. The product is part of the GRM series from Murata, and it is available in bulk packaging options.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 100V Capacitor
60-GRM21AR72A224KAC5L
0.22UF 100V Capacitor 60-GRM21AR72A224KAC5L
CAP CER 0.22UF 100V X7R 0805 Product overview: GRM21AR72A224KAC5L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21AR72A224KAC5 L can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 100V X7R 0805 Product overview: GRM21AR72A224KAC5L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21AR72A224KAC5L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6461-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6461-6-ND
Ceramic Capacitors 490-6461-6-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6461-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6461-1-ND
Ceramic Capacitors 490-6461-1-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6461-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6461-2-ND
Ceramic Capacitors 490-6461-2-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21AR72A224KAC5L - 919802-GRM21AR72A224KAC5L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21AR72A224KAC5L
919802-GRM21AR72A224KAC5L
Ceramic Capacitors - GRM21AR72A224KAC5L 919802-GRM21AR72A224KAC5L
Manufacturer: Murata Electronics North America Win Source Part Number: 919802-GRM21AR72A224 KAC5L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21AR72A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6461-6, 490-6461-2, GRM21AR72A224KAC5, 490-6461-1, GRM21AR72A224KAC5-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 919802-GRM21AR72A224KAC5L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.22 µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM21AR72A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-6461-6, 490-6461-2, GRM21AR72A224KAC5, 490-6461-1, GRM21AR72A224KAC5-ND

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21AR72A224KAC5L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21AR72A224KAC5L
100V 220nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 220nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.22Μf, 100V, 10%, X7R, 0805; Capacitance Murata - 11AC3188 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 100V, 10%, X7R, 0805; Capacitance Murata
11AC3188
Cap, 0.22Μf, 100V, 10%, X7R, 0805; Capacitance Murata 11AC3188
CAP, 0.22µF, 100V, 10%, X7R, 0805; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 100V, 10%, X7R, 0805; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 0.22 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Murata - 55Y9884 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 0.22 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Murata
55Y9884
Smd Multilayer Ceramic Capacitor, Grm Series, 0.22 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Murata 55Y9884
SMD Multilayer Ceramic Capacitor, GRM Series, 0.22 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 0.22 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM21AR72A224KAC5L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21AR72A224KAC5L
Ceramic Capacitors GRM21AR72A224KAC5L
CAP CER 0.22UF 100V X7R 0805

CAP CER 0.22UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21AR72A224KAC5L 490-6461-6-ND 490-6461-1-ND 919802-GRM21AR72A224KAC5L GRM21AR72A224KAC5L 11AC3188 55Y9884 GRM21AR72A224KAC5L
Product Name 0.22UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM21AR72A224KAC5L Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.22Μf, 100V, 10%, X7R, 0805; Capacitance Murata Smd Multilayer Ceramic Capacitor, Grm Series, 0.22 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Ceramic Capacitors - C17CF360K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers