Murata Electronics Ceramic Capacitors GRM21AR72A224KAC5K

Description
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8306-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8306-6-ND
Ceramic Capacitors 490-8306-6-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8306-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8306-1-ND
Ceramic Capacitors 490-8306-1-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8306-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8306-2-ND
Ceramic Capacitors 490-8306-2-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.22Uf, 100V, Mlcc, 0805 Rohs Compliant Murata - 62AK1694 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 100V, Mlcc, 0805 Rohs Compliant Murata
62AK1694
Cap, 0.22Uf, 100V, Mlcc, 0805 Rohs Compliant Murata 62AK1694
CAP, 0.22UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.22UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM21AR72A224KAC5K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21AR72A224KAC5K
Ceramic Capacitors GRM21AR72A224KAC5K
CAP CER 0.22UF 100V X7R 0805

CAP CER 0.22UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-8306-6-ND 490-8306-1-ND 62AK1694 GRM21AR72A224KAC5K
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 100V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 113358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details