Murata Power Solutions Ceramic Capacitors GRM21A7U2E471JW31D

Description
470pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
470pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6460-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6460-1-ND
Ceramic Capacitors 490-6460-1-ND
470pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

470pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6460-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6460-2-ND
Ceramic Capacitors 490-6460-2-ND
470pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

470pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6460-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6460-6-ND
Ceramic Capacitors 490-6460-6-ND
470pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

470pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8851727P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8851727P
MLCCs - Multilayer Ceramic Capacitors 8851727P
Murata GRM21A7U2E471JW31D

Murata GRM21A7U2E471JW31D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8851727 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8851727
MLCCs - Multilayer Ceramic Capacitors 8851727
Murata GRM21A7U2E471JW31D

Murata GRM21A7U2E471JW31D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706304 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706304
MLCCs - Multilayer Ceramic Capacitors 1706304
Murata GRM21A7U2E471JW31D

Murata GRM21A7U2E471JW31D

Supplier's Site
Ceramic Capacitors - GRM21A7U2E471JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21A7U2E471JW31D
Ceramic Capacitors GRM21A7U2E471JW31D
CAP CER 470PF 250V U2J 0805

CAP CER 470PF 250V U2J 0805

Supplier's Site Datasheet
Cap, 470Pf, 250V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4386 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
64AJ4386
Cap, 470Pf, 250V, Mlcc, 0805 Rohs Compliant Murata 64AJ4386
CAP, 470PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 470PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6460-1-ND 490-6460-6-ND 8851727P 8851727 GRM21A7U2E471JW31D 64AJ4386
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; U2J Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3600K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1620723 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details