Murata Electronics Ceramic Capacitors GRM21A7U2E331JW31D

Description
330pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11589-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11589-2-ND
Ceramic Capacitors 490-11589-2-ND
330pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

330pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331434-GRM21A7U2E331JW31D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331434-GRM21A7U2E331JW31D
Capacitors - Ceramic Capacitors 1331434-GRM21A7U2E331JW31D
Manufacturer: Murata Electronics Win Source Part Number: 1331434-GRM21A7U2E33 1JW31D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 330 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: U2J Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11589-6,490-1158 9-1,490-11589-2,GRM2 1A7U2E331JW31D-ND Base Product Number: GRM21A7U2E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331434-GRM21A7U2E331JW31D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 330 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: U2J
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11589-6,490-11589-1,490-11589-2,GRM21A7U2E331JW31D-ND
Base Product Number: GRM21A7U2E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
330PF 250V Capacitor
60-GRM21A7U2E331JW31D
330PF 250V Capacitor 60-GRM21A7U2E331JW31D
CAP CER 330PF 250V U2J 0805 Product overview: GRM21A7U2E331JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A7U2E331JW31 D can be used for catalog matching and distributor lookup.

CAP CER 330PF 250V U2J 0805 Product overview: GRM21A7U2E331JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A7U2E331JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM21A7U2E331JW31D
CAP CER 330PF 250V U2J 0805

CAP CER 330PF 250V U2J 0805

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-11589-2-ND 1331434-GRM21A7U2E331JW31D 60-GRM21A7U2E331JW31D GRM21A7U2E331JW31D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 330PF 250V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers