Murata Electronics Ceramic Capacitors GRM21A7U2E222JW31D

Description
2200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6459-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6459-6-ND
Ceramic Capacitors 490-6459-6-ND
2200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

2200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6459-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6459-1-ND
Ceramic Capacitors 490-6459-1-ND
2200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

2200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6459-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6459-2-ND
Ceramic Capacitors 490-6459-2-ND
2200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

2200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21A7U2E222JW31D - 872944-GRM21A7U2E222JW31D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21A7U2E222JW31D
872944-GRM21A7U2E222JW31D
Ceramic Capacitors - GRM21A7U2E222JW31D 872944-GRM21A7U2E222JW31D
Manufacturer: Murata Electronics North America Win Source Part Number: 872944-GRM21A7U2E222 JW31D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 2200 pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21A7U2E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM21A7U2E222JW31D-N D, 490-6459-2, 490-6459-1, 490-6459-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872944-GRM21A7U2E222JW31D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 2200 pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM21A7U2E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: GRM21A7U2E222JW31D-ND, 490-6459-2, 490-6459-1, 490-6459-6

Buy Now Datasheet
Singapore, Singapore
2200PF 250V Capacitor
60-GRM21A7U2E222JW31D
2200PF 250V Capacitor 60-GRM21A7U2E222JW31D
CAP CER 2200PF 250V U2J 0805 Product overview: GRM21A7U2E222JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A7U2E222JW31 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 250V U2J 0805 Product overview: GRM21A7U2E222JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A7U2E222JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6459-6-ND 490-6459-1-ND 872944-GRM21A7U2E222JW31D 60-GRM21A7U2E222JW31D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM21A7U2E222JW31D 2200PF 250V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C1206C331J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details