Murata Electronics Ceramic Capacitors GRM21A7U2E221JW31D

Description
220pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6458-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6458-2-ND
Ceramic Capacitors 490-6458-2-ND
220pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

220pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6458-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6458-1-ND
Ceramic Capacitors 490-6458-1-ND
220pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

220pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6458-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6458-6-ND
Ceramic Capacitors 490-6458-6-ND
220pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

220pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21A7U2E221JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21A7U2E221JW31D
Ceramic Capacitors GRM21A7U2E221JW31D
CAP CER 220PF 250V U2J 0805

CAP CER 220PF 250V U2J 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-6458-2-ND 490-6458-6-ND GRM21A7U2E221JW31D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 187XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details