Murata Electronics Ceramic Capacitors GRM21A7U2E122JW31D

Description
1200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11588-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11588-6-ND
Ceramic Capacitors 490-11588-6-ND
1200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

1200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11588-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11588-1-ND
Ceramic Capacitors 490-11588-1-ND
1200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

1200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11588-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11588-2-ND
Ceramic Capacitors 490-11588-2-ND
1200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

1200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM21A7U2E122JW31D
CAP CER 1200PF 250V U2J 0805

CAP CER 1200PF 250V U2J 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-11588-6-ND 490-11588-1-ND GRM21A7U2E122JW31D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details