Murata Electronics Ceramic Capacitors GRM21A7U1H333JA39K

Description
0.033µF ±5% 50V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 50V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21A7U1H333JA39K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM21A7U1H333JA39K-ND
Ceramic Capacitors GRM21A7U1H333JA39K-ND
0.033µF ±5% 50V Ceramic Capacitor U2J 0805 (2012 Metric)

0.033µF ±5% 50V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21A7U1H333JA39K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21A7U1H333JA39K
Ceramic Capacitors GRM21A7U1H333JA39K
CAP CER 0.033UF 50V U2J 0805

CAP CER 0.033UF 50V U2J 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM21A7U1H333JA39K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM21A7U1H333JA39K
Capacitors - Ceramic Capacitors GRM21A7U1H333JA39K
CAP CER 0.033UF 50V U2J 0805

CAP CER 0.033UF 50V U2J 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM21A7U1H333JA39K-ND GRM21A7U1H333JA39K GRM21A7U1H333JA39K
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1943378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details