Murata Electronics Ceramic Capacitors GRM21A5C2E820JW01D

Description
82pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
82pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5541-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5541-2-ND
Ceramic Capacitors 490-5541-2-ND
82pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

82pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5541-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5541-1-ND
Ceramic Capacitors 490-5541-1-ND
82pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

82pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5541-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5541-6-ND
Ceramic Capacitors 490-5541-6-ND
82pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

82pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21A5C2E820JW01D - 919800-GRM21A5C2E820JW01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21A5C2E820JW01D
919800-GRM21A5C2E820JW01D
Ceramic Capacitors - GRM21A5C2E820JW01D 919800-GRM21A5C2E820JW01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919800-GRM21A5C2E820 JW01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 82 pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21A5C2E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5541-6, 490-5541-2, 490-5541-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919800-GRM21A5C2E820JW01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 82 pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM21A5C2E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5541-6, 490-5541-2, 490-5541-1

Buy Now Datasheet
Singapore, Singapore
82PF 250V Capacitor
60-GRM21A5C2E820JW01D
82PF 250V Capacitor 60-GRM21A5C2E820JW01D
CAP CER 82PF 250V C0G/NP0 0805 Product overview: GRM21A5C2E820JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A5C2E820JW01 D can be used for catalog matching and distributor lookup.

CAP CER 82PF 250V C0G/NP0 0805 Product overview: GRM21A5C2E820JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A5C2E820JW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21A5C2E820JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21A5C2E820JW01D
Ceramic Capacitors GRM21A5C2E820JW01D
CAP CER 82PF 250V C0G/NP0 0805

CAP CER 82PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5541-2-ND 490-5541-6-ND 919800-GRM21A5C2E820JW01D 60-GRM21A5C2E820JW01D GRM21A5C2E820JW01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM21A5C2E820JW01D 82PF 250V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M080H012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers