Murata Electronics Ceramic Capacitors GRM21A5C2E390JW01D

Description
39pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
39pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5537-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5537-6-ND
Ceramic Capacitors 490-5537-6-ND
39pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

39pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5537-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5537-1-ND
Ceramic Capacitors 490-5537-1-ND
39pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

39pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5537-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5537-2-ND
Ceramic Capacitors 490-5537-2-ND
39pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

39pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21A5C2E390JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21A5C2E390JW01D
Ceramic Capacitors GRM21A5C2E390JW01D
CAP CER 39PF 250V C0G/NP0 0805

CAP CER 39PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-5537-6-ND 490-5537-1-ND GRM21A5C2E390JW01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 107SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers