Murata Electronics Ceramic Capacitors GRM21A5C2E331FW01D

Description
330pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21A5C2E331FW01DTR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21A5C2E331FW01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 250V C0G/NP0 0805

CAP CER 330PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21A5C2E331FW01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 250V C0G/NP0 0805

CAP CER 330PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - GRM21A5C2E331FW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21A5C2E331FW01D
Ceramic Capacitors GRM21A5C2E331FW01D
CAP CER 330PF 250V C0G/NP0 0805

CAP CER 330PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM21A5C2E331FW01DTR-ND 490-GRM21A5C2E331FW01DDKR-ND GRM21A5C2E331FW01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers