Murata Electronics Ceramic Capacitors GRM21A5C2E330JW01D

Description
33pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
33pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5536-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5536-6-ND
Ceramic Capacitors 490-5536-6-ND
33pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

33pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5536-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5536-2-ND
Ceramic Capacitors 490-5536-2-ND
33pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

33pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5536-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5536-1-ND
Ceramic Capacitors 490-5536-1-ND
33pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

33pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 33Pf, 250V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4383 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
64AJ4383
Cap, 33Pf, 250V, Mlcc, 0805 Rohs Compliant Murata 64AJ4383
CAP, 33PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 33PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-5536-6-ND 490-5536-2-ND 64AJ4383
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 33Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101602U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details