Murata Electronics Ceramic Capacitors GRM21A5C2E221FW01D

Description
220pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21A5C2E221FW01DTR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21A5C2E221FW01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 250V C0G/NP0 0805

CAP CER 220PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21A5C2E221FW01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 250V C0G/NP0 0805

CAP CER 220PF 250V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM21A5C2E221FW01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM21A5C2E221FW01D
Capacitors - Ceramic Capacitors GRM21A5C2E221FW01D
CAP CER 220PF 250V C0G/NP0 0805

CAP CER 220PF 250V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM21A5C2E221FW01DTR-ND 490-GRM21A5C2E221FW01DDKR-ND GRM21A5C2E221FW01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers