Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM21A5C2E220JW01D

Description
Murata GRM21A5C2E220JW01D
Request a Quote Datasheet
Description
Murata GRM21A5C2E220JW01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8202759 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202759
MLCCs - Multilayer Ceramic Capacitors 8202759
Murata GRM21A5C2E220JW01D

Murata GRM21A5C2E220JW01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8202759P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202759P
MLCCs - Multilayer Ceramic Capacitors 8202759P
Murata GRM21A5C2E220JW01D

Murata GRM21A5C2E220JW01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706060 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706060
MLCCs - Multilayer Ceramic Capacitors 1706060
Murata GRM21A5C2E220JW01D

Murata GRM21A5C2E220JW01D

Supplier's Site
Ceramic Capacitors - 490-5534-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5534-2-ND
Ceramic Capacitors 490-5534-2-ND
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5534-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5534-6-ND
Ceramic Capacitors 490-5534-6-ND
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5534-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5534-1-ND
Ceramic Capacitors 490-5534-1-ND
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21A5C2E220JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21A5C2E220JW01D
Ceramic Capacitors GRM21A5C2E220JW01D
CAP CER 22PF 250V C0G/NP0 0805

CAP CER 22PF 250V C0G/NP0 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 22 Pf, 5%, C0G / Np0, 250 V, 0805 [2012 Metric] Rohs Compliant Murata - 48W5750 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 22 Pf, 5%, C0G / Np0, 250 V, 0805 [2012 Metric] Rohs Compliant Murata
48W5750
Multilayer Ceramic Capacitor, Grm Series, 22 Pf, 5%, C0G / Np0, 250 V, 0805 [2012 Metric] Rohs Compliant Murata 48W5750
Multilayer Ceramic Capacitor, GRM Series, 22 pF, - 5%, C0G / NP0, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 22 pF, - 5%, C0G / NP0, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 250V, Mlcc, 0805 Rohs Compliant Murata - 65AH7104 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
65AH7104
Cap, 22Pf, 250V, Mlcc, 0805 Rohs Compliant Murata 65AH7104
CAP, 22PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8202759 8202759P 490-5534-2-ND 490-5534-6-ND GRM21A5C2E220JW01D 48W5750 65AH7104
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 22 Pf, 5%, C0G / Np0, 250 V, 0805 [2012 Metric] Rohs Compliant Murata Cap, 22Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details