Murata Electronics Ceramic Capacitors GRM21A5C2E152FWA1J

Description
CAP CER 1500PF 250V C0G 0805
Request a Quote Datasheet
Description
CAP CER 1500PF 250V C0G 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21A5C2E152FWA1JTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 250V C0G 0805

CAP CER 1500PF 250V C0G 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21A5C2E152FWA1JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 250V C0G 0805

CAP CER 1500PF 250V C0G 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21A5C2E152FWA1JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 250V C0G 0805

CAP CER 1500PF 250V C0G 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM21A5C2E152FWA1JTR-ND 490-GRM21A5C2E152FWA1JDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details