Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM21A5C2D470JW01D

Description
Murata GRM21A5C2D470JW01D
Request a Quote Datasheet
Description
Murata GRM21A5C2D470JW01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8851714 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8851714
MLCCs - Multilayer Ceramic Capacitors 8851714
Murata GRM21A5C2D470JW01D

Murata GRM21A5C2D470JW01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8851714P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8851714P
MLCCs - Multilayer Ceramic Capacitors 8851714P
Murata GRM21A5C2D470JW01D

Murata GRM21A5C2D470JW01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706300 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706300
MLCCs - Multilayer Ceramic Capacitors 1706300
Murata GRM21A5C2D470JW01D

Murata GRM21A5C2D470JW01D

Supplier's Site
Ceramic Capacitors - 490-14653-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14653-1-ND
Ceramic Capacitors 490-14653-1-ND
47pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14653-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14653-2-ND
Ceramic Capacitors 490-14653-2-ND
47pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14653-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14653-6-ND
Ceramic Capacitors 490-14653-6-ND
47pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 47Pf, 200Vdc, Mlcc, 0805 Rohs Compliant Murata - 65AH7101 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 200Vdc, Mlcc, 0805 Rohs Compliant Murata
65AH7101
Cap, 47Pf, 200Vdc, Mlcc, 0805 Rohs Compliant Murata 65AH7101
CAP, 47PF, 200VDC, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 47PF, 200VDC, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 47Pf, 200Vdc, Mlcc, 0805 Rohs Compliant Murata - 77AH4521 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 200Vdc, Mlcc, 0805 Rohs Compliant Murata
77AH4521
Cap, 47Pf, 200Vdc, Mlcc, 0805 Rohs Compliant Murata 77AH4521
CAP, 47PF, 200VDC, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 47PF, 200VDC, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM21A5C2D470JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21A5C2D470JW01D
Ceramic Capacitors GRM21A5C2D470JW01D
CAP CER 47PF 200V C0G/NP0 0805

CAP CER 47PF 200V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8851714 8851714P 490-14653-1-ND 490-14653-6-ND 65AH7101 GRM21A5C2D470JW01D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 47Pf, 200Vdc, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details