Murata Electronics 33PF 200V Capacitor GRM21A5C2D330JW01D

Description
CAP CER 33PF 200V C0G/NP0 0805 Product overview: GRM21A5C2D330JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A5C2D330JW01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 33PF 200V C0G/NP0 0805 Product overview: GRM21A5C2D330JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A5C2D330JW01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33PF 200V Capacitor
60-GRM21A5C2D330JW01D
33PF 200V Capacitor 60-GRM21A5C2D330JW01D
CAP CER 33PF 200V C0G/NP0 0805 Product overview: GRM21A5C2D330JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A5C2D330JW01 D can be used for catalog matching and distributor lookup.

CAP CER 33PF 200V C0G/NP0 0805 Product overview: GRM21A5C2D330JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A5C2D330JW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14651-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14651-1-ND
Ceramic Capacitors 490-14651-1-ND
33pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

33pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21A5C2D330JW01D - 919799-GRM21A5C2D330JW01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21A5C2D330JW01D
919799-GRM21A5C2D330JW01D
Ceramic Capacitors - GRM21A5C2D330JW01D 919799-GRM21A5C2D330JW01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919799-GRM21A5C2D330 JW01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 33 pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21A5C2D Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-14651-6, 490-14651-2, 490-14651-1, GRM21A5C2D330JW01D-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919799-GRM21A5C2D330JW01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 33 pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM21A5C2D
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-14651-6, 490-14651-2, 490-14651-1, GRM21A5C2D330JW01D-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM21A5C2D330JW01D 490-14651-1-ND 919799-GRM21A5C2D330JW01D
Product Name 33PF 200V Capacitor Ceramic Capacitors Ceramic Capacitors - GRM21A5C2D330JW01D
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details