Murata Electronics Ceramic Capacitors GRM21A5C2D181JW01D

Description
180pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
180pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17851-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17851-2-ND
Ceramic Capacitors 490-17851-2-ND
180pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

180pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17851-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17851-1-ND
Ceramic Capacitors 490-17851-1-ND
180pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

180pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 180Pf, 200V, Mlcc, 0805 Rohs Compliant Murata - 92AH5141 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 200V, Mlcc, 0805 Rohs Compliant Murata
92AH5141
Cap, 180Pf, 200V, Mlcc, 0805 Rohs Compliant Murata 92AH5141
CAP, 180PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 180PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-17851-2-ND 92AH5141
Product Name Ceramic Capacitors Cap, 180Pf, 200V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C0603C121J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details