Murata Electronics Ceramic Capacitors GRM219R7YA105KA12D

Description
1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10494-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10494-1-ND
Ceramic Capacitors 490-10494-1-ND
1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10494-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10494-2-ND
Ceramic Capacitors 490-10494-2-ND
1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10494-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10494-6-ND
Ceramic Capacitors 490-10494-6-ND
1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM219R7YA105KA12D - 804767-GRM219R7YA105KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219R7YA105KA12D
804767-GRM219R7YA105KA12D
Ceramic Capacitors - GRM219R7YA105KA12D 804767-GRM219R7YA105KA12D
Manufacturer: Murata Electronics Win Source Part Number: 804767-GRM219R7YA105 KA12D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 1μF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 804767-GRM219R7YA105KA12D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 1μF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Thickness (Maximum): 0.037" (0.95mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
1UF 35V Capacitor
60-GRM219R7YA105KA12D
1UF 35V Capacitor 60-GRM219R7YA105KA12D
CAP CER 1UF 35V X7R 0805 Product overview: GRM219R7YA105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R7YA105KA12 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 35V X7R 0805 Product overview: GRM219R7YA105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R7YA105KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478088 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478088
MLCCs - Multilayer Ceramic Capacitors 2478088
Murata GRM219R7YA105KA12D

Murata GRM219R7YA105KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478090P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478090P
MLCCs - Multilayer Ceramic Capacitors 2478090P
Murata GRM219R7YA105KA12D

Murata GRM219R7YA105KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478090 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478090
MLCCs - Multilayer Ceramic Capacitors 2478090
Murata GRM219R7YA105KA12D

Murata GRM219R7YA105KA12D

Supplier's Site
Ceramic Capacitors - GRM219R7YA105KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219R7YA105KA12D
Ceramic Capacitors GRM219R7YA105KA12D
CAP CER 1UF 35V X7R 0805

CAP CER 1UF 35V X7R 0805

Supplier's Site Datasheet
Cap, 1Uf, 35V, Mlcc, 0805 Rohs Compliant Murata - 03AJ1667 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
03AJ1667
Cap, 1Uf, 35V, Mlcc, 0805 Rohs Compliant Murata 03AJ1667
CAP, 1UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1Uf, 35V, Mlcc, 0805 Rohs Compliant Murata - 92AH5189 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
92AH5189
Cap, 1Uf, 35V, Mlcc, 0805 Rohs Compliant Murata 92AH5189
CAP, 1UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
CAP CER 1UF 35V X7R 0805 - 535-GRM219R7YA105KA12D - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 35V X7R 0805
535-GRM219R7YA105KA12D
CAP CER 1UF 35V X7R 0805 535-GRM219R7YA105KA12D
CAP CER 1UF 35V X7R 0805

CAP CER 1UF 35V X7R 0805

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM219R7YA105KA12D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM219R7YA105KA12D
35V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10494-1-ND 490-10494-6-ND 804767-GRM219R7YA105KA12D 60-GRM219R7YA105KA12D 2478088 GRM219R7YA105KA12D 03AJ1667 535-GRM219R7YA105KA12D GRM219R7YA105KA12D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM219R7YA105KA12D 1UF 35V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 35V, Mlcc, 0805 Rohs Compliant Murata CAP CER 1UF 35V X7R 0805 Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-200-20X20X5-G-391-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details