Murata Power Solutions Capacitors - Ceramic Capacitors GRM219R72A472KA01D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1330294-GRM219R72A47 2KA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-1646-6,490-1646- 2,490-1646-1,GRM40X7 R472K100AD Base Product Number: GRM219R72A Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1330294-GRM219R72A47 2KA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-1646-6,490-1646- 2,490-1646-1,GRM40X7 R472K100AD Base Product Number: GRM219R72A Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330294-GRM219R72A472KA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330294-GRM219R72A472KA01D
Capacitors - Ceramic Capacitors 1330294-GRM219R72A472KA01D
Manufacturer: Murata Electronics Win Source Part Number: 1330294-GRM219R72A47 2KA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-1646-6,490-1646- 2,490-1646-1,GRM40X7 R472K100AD Base Product Number: GRM219R72A Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330294-GRM219R72A472KA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.95mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-1646-6,490-1646-2,490-1646-1,GRM40X7R472K100AD
Base Product Number: GRM219R72A
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
4700PF 100V Capacitor
60-GRM219R72A472KA01D
4700PF 100V Capacitor 60-GRM219R72A472KA01D
CAP CER 4700PF 100V X7R 0805 Product overview: GRM219R72A472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R72A472KA01 D can be used for catalog matching and distributor lookup.

CAP CER 4700PF 100V X7R 0805 Product overview: GRM219R72A472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R72A472KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1646-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1646-2-ND
Ceramic Capacitors 490-1646-2-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1646-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1646-1-ND
Ceramic Capacitors 490-1646-1-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1646-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1646-6-ND
Ceramic Capacitors 490-1646-6-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 4700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Murata - 55Y9906 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 4700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Murata
55Y9906
Smd Multilayer Ceramic Capacitor, Grm Series, 4700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Murata 55Y9906
SMD Multilayer Ceramic Capacitor, GRM Series, 4700 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 4700 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM219R72A472KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219R72A472KA01D
Ceramic Capacitors GRM219R72A472KA01D
CAP CER 4700PF 100V X7R 0805

CAP CER 4700PF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330294-GRM219R72A472KA01D 60-GRM219R72A472KA01D 490-1646-2-ND 490-1646-6-ND 55Y9906 GRM219R72A472KA01D
Product Name Capacitors - Ceramic Capacitors 4700PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 4700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Murata Ceramic Capacitors
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G330J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details