Murata Electronics Ceramic Capacitors GRM219R71E105KA88J

Description
CAP CER 1UF 25V X7R 0805
Request a Quote Datasheet
Description
CAP CER 1UF 25V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM219R71E105KA88JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 25V X7R 0805

CAP CER 1UF 25V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM219R71E105KA88JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 25V X7R 0805

CAP CER 1UF 25V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM219R71E105KA88JTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM219R71E105KA88J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM219R71E105KA88J
Capacitors - Ceramic Capacitors GRM219R71E105KA88J
CAP CER 1UF 25V X7R 0805

CAP CER 1UF 25V X7R 0805

Supplier's Site
Ceramic Capacitors - GRM219R71E105KA88J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219R71E105KA88J
Ceramic Capacitors GRM219R71E105KA88J
CAP CER 1UF 25V X7R 0805

CAP CER 1UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM219R71E105KA88JCT-ND 490-GRM219R71E105KA88JDKR-ND GRM219R71E105KA88J GRM219R71E105KA88J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details