Murata Power Solutions 2.2UF 16V Capacitor GRM219R71C225KE15D

Description
CAP CER 2.2UF 16V X7R 0805 Product overview: GRM219R71C225KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R71C225KE15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 16V X7R 0805 Product overview: GRM219R71C225KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R71C225KE15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 16V Capacitor
60-GRM219R71C225KE15D
2.2UF 16V Capacitor 60-GRM219R71C225KE15D
CAP CER 2.2UF 16V X7R 0805 Product overview: GRM219R71C225KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R71C225KE15 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X7R 0805 Product overview: GRM219R71C225KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R71C225KE15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14646-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14646-2-ND
Ceramic Capacitors 490-14646-2-ND
2.2µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM219R71C225KE15D - 872940-GRM219R71C225KE15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219R71C225KE15D
872940-GRM219R71C225KE15D
Ceramic Capacitors - GRM219R71C225KE15D 872940-GRM219R71C225KE15D
Manufacturer: Murata Electronics North America Win Source Part Number: 872940-GRM219R71C225 KE15D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM219R71C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14646-1, GRM219R71C225KE15D-N D, 490-14646-6, 490-14646-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872940-GRM219R71C225KE15D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Family Name: GRM219R71C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-14646-1, GRM219R71C225KE15D-ND, 490-14646-6, 490-14646-2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM219R71C225KE15D 490-14646-2-ND 872940-GRM219R71C225KE15D
Product Name 2.2UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors - GRM219R71C225KE15D
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitor - Multilayer - M40R474K1-F - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details