Murata Power Solutions Ceramic Capacitors GRM219R6YA475MA73D

Description
4.7µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9671-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9671-6-ND
Ceramic Capacitors 490-9671-6-ND
4.7µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9671-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9671-1-ND
Ceramic Capacitors 490-9671-1-ND
4.7µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9671-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9671-2-ND
Ceramic Capacitors 490-9671-2-ND
4.7µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM219R6YA475MA73D - 872938-GRM219R6YA475MA73D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219R6YA475MA73D
872938-GRM219R6YA475MA73D
Ceramic Capacitors - GRM219R6YA475MA73D 872938-GRM219R6YA475MA73D
Manufacturer: Murata Electronics North America Win Source Part Number: 872938-GRM219R6YA475 MA73D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 4.7 µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM219R6YA Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-9671-2, 490-9671-1, GRM219R6YA475MA73D-N D, 490-9671-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872938-GRM219R6YA475MA73D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 4.7 µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM219R6YA
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-9671-2, 490-9671-1, GRM219R6YA475MA73D-ND, 490-9671-6

Buy Now Datasheet
Singapore, Singapore
4.7UF 35V Capacitor
60-GRM219R6YA475MA73D
4.7UF 35V Capacitor 60-GRM219R6YA475MA73D
CAP CER 4.7UF 35V X5R 0805 Product overview: GRM219R6YA475MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R6YA475MA73 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 35V X5R 0805 Product overview: GRM219R6YA475MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R6YA475MA73D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 4.7 - F, - 20%, X5r, 35 V, 0805 [2012 Metric] - 535-GRM219R6YA475MA73D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitor, Grm Series, 4.7 - F, - 20%, X5r, 35 V, 0805 [2012 Metric]
535-GRM219R6YA475MA73D
Multilayer Ceramic Capacitor, Grm Series, 4.7 - F, - 20%, X5r, 35 V, 0805 [2012 Metric] 535-GRM219R6YA475MA73D
Multilayer Ceramic Capacitor, Grm Series, 4.7 - F, - 20%, X5r, 35 V, 0805 [2012 Metric]

Multilayer Ceramic Capacitor, Grm Series, 4.7 - F, - 20%, X5r, 35 V, 0805 [2012 Metric]

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM219R6YA475MA73D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM219R6YA475MA73D
35V 4.7uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 4.7uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM219R6YA475MA73D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219R6YA475MA73D
Ceramic Capacitors GRM219R6YA475MA73D
CAP CER 4.7UF 35V X5R 0805

CAP CER 4.7UF 35V X5R 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 4.7 F, 20%, X5R, 35 V, 0805 [2012 Metric] Rohs Compliant Murata - 68X2790 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 4.7 F, 20%, X5R, 35 V, 0805 [2012 Metric] Rohs Compliant Murata
68X2790
Multilayer Ceramic Capacitor, Grm Series, 4.7 F, 20%, X5R, 35 V, 0805 [2012 Metric] Rohs Compliant Murata 68X2790
Multilayer Ceramic Capacitor, GRM Series, 4.7 - F, - 20%, X5R, 35 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 4.7 - F, - 20%, X5R, 35 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata - 92AH5183 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
92AH5183
Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata 92AH5183
CAP, 4.7UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-9671-6-ND 490-9671-1-ND 872938-GRM219R6YA475MA73D 60-GRM219R6YA475MA73D 535-GRM219R6YA475MA73D GRM219R6YA475MA73D GRM219R6YA475MA73D 68X2790 92AH5183
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM219R6YA475MA73D 4.7UF 35V Capacitor Multilayer Ceramic Capacitor, Grm Series, 4.7 - F, - 20%, X5r, 35 V, 0805 [2012 Metric] Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 4.7 F, 20%, X5R, 35 V, 0805 [2012 Metric] Rohs Compliant Murata Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH6R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details