Murata Electronics Ceramic Capacitors GRM219R6YA475KA73J

Description
4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM219R6YA475KA73JDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM219R6YA475KA73JCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM219R6YA475KA73JTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM219R6YA475KA73J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219R6YA475KA73J
Ceramic Capacitors GRM219R6YA475KA73J
CAP CER 4.7UF 35V X5R 0805

CAP CER 4.7UF 35V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM219R6YA475KA73JDKR-ND 490-GRM219R6YA475KA73JCT-ND GRM219R6YA475KA73J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details