Murata Power Solutions Ceramic Capacitors GRM219R6YA475KA73D

Description
4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7208-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7208-6-ND
Ceramic Capacitors 490-7208-6-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7208-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7208-1-ND
Ceramic Capacitors 490-7208-1-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7208-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7208-2-ND
Ceramic Capacitors 490-7208-2-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM219R6YA475KA73D - 919797-GRM219R6YA475KA73D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219R6YA475KA73D
919797-GRM219R6YA475KA73D
Ceramic Capacitors - GRM219R6YA475KA73D 919797-GRM219R6YA475KA73D
Manufacturer: Murata Electronics North America Win Source Part Number: 919797-GRM219R6YA475 KA73D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 4.7 µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM219R6YA Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.23.0020 Other Part Number: 490-7208-2, 490-7208-1, 490-7208-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919797-GRM219R6YA475KA73D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 4.7 µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM219R6YA
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.23.0020
Other Part Number: 490-7208-2, 490-7208-1, 490-7208-6

Buy Now Datasheet
Singapore, Singapore
4.7UF 35V Capacitor
60-GRM219R6YA475KA73D
4.7UF 35V Capacitor 60-GRM219R6YA475KA73D
CAP CER 4.7UF 35V X5R 0805 Product overview: GRM219R6YA475KA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R6YA475KA73 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 35V X5R 0805 Product overview: GRM219R6YA475KA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R6YA475KA73D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478087 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478087
MLCCs - Multilayer Ceramic Capacitors 2478087
Murata GRM219R6YA475KA73D

Murata GRM219R6YA475KA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478086 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478086
MLCCs - Multilayer Ceramic Capacitors 2478086
Murata GRM219R6YA475KA73D

Murata GRM219R6YA475KA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478087P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478087P
MLCCs - Multilayer Ceramic Capacitors 2478087P
Murata GRM219R6YA475KA73D

Murata GRM219R6YA475KA73D

Supplier's Site
Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata - 03AJ1663 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
03AJ1663
Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata 03AJ1663
CAP, 4.7UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata - 92AH5182 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
92AH5182
Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata 92AH5182
CAP, 4.7UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM219R6YA475KA73D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM219R6YA475KA73D
35V 4.7uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 4.7uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM219R6YA475KA73D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219R6YA475KA73D
Ceramic Capacitors GRM219R6YA475KA73D
CAP CER 4.7UF 35V X5R 0805

CAP CER 4.7UF 35V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7208-6-ND 490-7208-1-ND 919797-GRM219R6YA475KA73D 60-GRM219R6YA475KA73D 2478087 03AJ1663 GRM219R6YA475KA73D GRM219R6YA475KA73D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM219R6YA475KA73D 4.7UF 35V Capacitor MLCCs - Multilayer Ceramic Capacitors Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details