Murata Power Solutions Ceramic Capacitors GRM219R61C106MA73D

Description
10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16808-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16808-2-ND
Ceramic Capacitors 490-16808-2-ND
10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM219R61C106MA73D - 919795-GRM219R61C106MA73D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219R61C106MA73D
919795-GRM219R61C106MA73D
Ceramic Capacitors - GRM219R61C106MA73D 919795-GRM219R61C106MA73D
Manufacturer: Murata Electronics North America Win Source Part Number: 919795-GRM219R61C106 MA73D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM219R61C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16808-2, 490-16808-1, 490-16808-6, GRM219R61C106MA73D-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919795-GRM219R61C106MA73D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Family Name: GRM219R61C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-16808-2, 490-16808-1, 490-16808-6, GRM219R61C106MA73D-ND

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
60-GRM219R61C106MA73D
10UF 16V Capacitor 60-GRM219R61C106MA73D
CAP CER 10UF 16V X5R 0805 Product overview: GRM219R61C106MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R61C106MA73 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X5R 0805 Product overview: GRM219R61C106MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R61C106MA73D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-16808-2-ND 919795-GRM219R61C106MA73D 60-GRM219R61C106MA73D
Product Name Ceramic Capacitors Ceramic Capacitors - GRM219R61C106MA73D 10UF 16V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details